Capital Lighting, Inc. 26535-CB Foyer/Hall Lanterns-Open Frame 692189

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 34.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Century Bronze Product Name: Five Light Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 34.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Century Bronze Product Name: Five Light Foyer

Suppliers

Company
Product
Description
Supplier Links
26535-CB Foyer/Hall Lanterns-Open Frame - 692189 - Capital Lighting, Inc.
Columbus, OH, USA
26535-CB Foyer/Hall Lanterns-Open Frame
692189
26535-CB Foyer/Hall Lanterns-Open Frame 692189
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 34.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Century Bronze Product Name: Five Light Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 34.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Century Bronze
Product Name: Five Light Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692189
Product Name 26535-CB Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details