PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 26.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Mocha Blend
Product Name: One Light Wall Sconce
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 692188 |
| Product Name | 25231-MB Sconces-Single Glass |
| Application | Residential |