Capital Lighting, Inc. 26602-BZ Bathroom Fixtures-Two Lights 692186

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Vanity

Suppliers

Company
Product
Description
Supplier Links
26602-BZ Bathroom Fixtures-Two Lights - 692186 - Capital Lighting, Inc.
Columbus, OH, USA
26602-BZ Bathroom Fixtures-Two Lights
692186
26602-BZ Bathroom Fixtures-Two Lights 692186
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 9.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze
Product Name: Two Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692186
Product Name 26602-BZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details