Capital Lighting, Inc. 26603-BZ Bathroom Fixtures-Three Lights 692181

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 9.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 9.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Vanity

Suppliers

Company
Product
Description
Supplier Links
26603-BZ Bathroom Fixtures-Three Lights - 692181 - Capital Lighting, Inc.
Columbus, OH, USA
26603-BZ Bathroom Fixtures-Three Lights
692181
26603-BZ Bathroom Fixtures-Three Lights 692181
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 9.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 9.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692181
Product Name 26603-BZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details