Capital Lighting, Inc. 26024-CB Mid. Chandeliers-Glass Down 692178

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 21.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Century Bronze Product Name: Four Light Down Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 21.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Century Bronze Product Name: Four Light Down Chandelier

Suppliers

Company
Product
Description
Supplier Links
26024-CB Mid. Chandeliers-Glass Down - 692178 - Capital Lighting, Inc.
Columbus, OH, USA
26024-CB Mid. Chandeliers-Glass Down
692178
26024-CB Mid. Chandeliers-Glass Down 692178
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 21.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Century Bronze Product Name: Four Light Down Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 21.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Century Bronze
Product Name: Four Light Down Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692178
Product Name 26024-CB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details