Capital Lighting, Inc. 25932-GGL Flush Mounts-Bowl Style 692177

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Grandeur Gold Leaf Product Name: Three Light Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Grandeur Gold Leaf Product Name: Three Light Flushmount

Suppliers

Company
Product
Description
Supplier Links
25932-GGL Flush Mounts-Bowl Style - 692177 - Capital Lighting, Inc.
Columbus, OH, USA
25932-GGL Flush Mounts-Bowl Style
692177
25932-GGL Flush Mounts-Bowl Style 692177
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Grandeur Gold Leaf Product Name: Three Light Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 9.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Grandeur Gold Leaf
Product Name: Three Light Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692177
Product Name 25932-GGL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details