Capital Lighting, Inc. 26023-CB Pendants-Bowl Style 692175

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Century Bronze Product Name: Three Light Inverted Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Century Bronze Product Name: Three Light Inverted Pendant

Suppliers

Company
Product
Description
Supplier Links
26023-CB Pendants-Bowl Style - 692175 - Capital Lighting, Inc.
Columbus, OH, USA
26023-CB Pendants-Bowl Style
692175
26023-CB Pendants-Bowl Style 692175
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Century Bronze Product Name: Three Light Inverted Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 25.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Century Bronze
Product Name: Three Light Inverted Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692175
Product Name 26023-CB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details