Capital Lighting, Inc. 25935-GGL Pendants-Bowl Style 692174

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 39.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Grandeur Gold Leaf Product Name: Five Light Bowl Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 39.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Grandeur Gold Leaf Product Name: Five Light Bowl Pendant

Suppliers

Company
Product
Description
Supplier Links
25935-GGL Pendants-Bowl Style - 692174 - Capital Lighting, Inc.
Columbus, OH, USA
25935-GGL Pendants-Bowl Style
692174
25935-GGL Pendants-Bowl Style 692174
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 39.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Grandeur Gold Leaf Product Name: Five Light Bowl Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 39.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Grandeur Gold Leaf
Product Name: Five Light Bowl Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692174
Product Name 25935-GGL Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details