Capital Lighting, Inc. 26021-CB Mini Pendants-Chain 692172

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Century Bronze Product Name: One Light Mini Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Century Bronze Product Name: One Light Mini Pendant

Suppliers

Company
Product
Description
Supplier Links
26021-CB Mini Pendants-Chain - 692172 - Capital Lighting, Inc.
Columbus, OH, USA
26021-CB Mini Pendants-Chain
692172
26021-CB Mini Pendants-Chain 692172
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Century Bronze Product Name: One Light Mini Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Century Bronze
Product Name: One Light Mini Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692172
Product Name 26021-CB Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details