Capital Lighting, Inc. 26003-CB Bathroom Fixtures-Three Lights 692171

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Century Bronze Product Name: Three Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Century Bronze Product Name: Three Light Vanity

Suppliers

Company
Product
Description
Supplier Links
26003-CB Bathroom Fixtures-Three Lights - 692171 - Capital Lighting, Inc.
Columbus, OH, USA
26003-CB Bathroom Fixtures-Three Lights
692171
26003-CB Bathroom Fixtures-Three Lights 692171
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Century Bronze Product Name: Three Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 11.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Century Bronze
Product Name: Three Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692171
Product Name 26003-CB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details