Capital Lighting, Inc. 26129-BZ Mid. Chandeliers-Candle 692168

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 31.00 Bulb Qty: 9 Wattage: 40 Finish: Bronze Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 31.00 Bulb Qty: 9 Wattage: 40 Finish: Bronze Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
26129-BZ Mid. Chandeliers-Candle - 692168 - Capital Lighting, Inc.
Columbus, OH, USA
26129-BZ Mid. Chandeliers-Candle
692168
26129-BZ Mid. Chandeliers-Candle 692168
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 31.00 Bulb Qty: 9 Wattage: 40 Finish: Bronze Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 31.00
Bulb
Qty: 9
Wattage: 40
Finish: Bronze
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692168
Product Name 26129-BZ Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details