PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 22.00
Bulb
Qty: 5
Wattage: 40
Finish: Chrome
Product Name: Five Light Chandelier
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 692165 |
| Product Name | 26125-CH Mid. Chandeliers-Candle |
| Application | Residential |