Capital Lighting, Inc. 26124-CH Mini Chandeliers-Candle 692160

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 21.50 Bulb Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 21.50 Bulb Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
26124-CH Mini Chandeliers-Candle - 692160 - Capital Lighting, Inc.
Columbus, OH, USA
26124-CH Mini Chandeliers-Candle
692160
26124-CH Mini Chandeliers-Candle 692160
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 21.50 Bulb Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 21.50
Bulb
Qty: 4
Wattage: 60
Finish: Chrome
Product Name: Four Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692160
Product Name 26124-CH Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details