Capital Lighting, Inc. 26533-CB Semi-Flush Mts.-Bowl Style 692155

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Century Bronze Product Name: Three Light Semiflush
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Century Bronze Product Name: Three Light Semiflush

Suppliers

Company
Product
Description
Supplier Links
26533-CB Semi-Flush Mts.-Bowl Style - 692155 - Capital Lighting, Inc.
Columbus, OH, USA
26533-CB Semi-Flush Mts.-Bowl Style
692155
26533-CB Semi-Flush Mts.-Bowl Style 692155
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Century Bronze Product Name: Three Light Semiflush

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 13.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Century Bronze
Product Name: Three Light Semiflush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692155
Product Name 26533-CB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details