Capital Lighting, Inc. 26526-CB Mid. Chandeliers-Glass Up 692153

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 36.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Century Bronze Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 36.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Century Bronze Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
26526-CB Mid. Chandeliers-Glass Up - 692153 - Capital Lighting, Inc.
Columbus, OH, USA
26526-CB Mid. Chandeliers-Glass Up
692153
26526-CB Mid. Chandeliers-Glass Up 692153
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 36.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Century Bronze Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 36.50
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Century Bronze
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692153
Product Name 26526-CB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details