Capital Lighting, Inc. 26529-CB Large Chandeliers-Glass Shade 692151

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 40.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Century Bronze Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 40.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Century Bronze Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
26529-CB Large Chandeliers-Glass Shade - 692151 - Capital Lighting, Inc.
Columbus, OH, USA
26529-CB Large Chandeliers-Glass Shade
692151
26529-CB Large Chandeliers-Glass Shade 692151
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 40.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Century Bronze Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 40.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Century Bronze
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692151
Product Name 26529-CB Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details