Capital Lighting, Inc. 26043-CB Island/Pool Table-3 Light Bar 692146

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Century Bronze Product Name: Three Light Island
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Century Bronze Product Name: Three Light Island

Suppliers

Company
Product
Description
Supplier Links
26043-CB Island/Pool Table-3 Light Bar - 692146 - Capital Lighting, Inc.
Columbus, OH, USA
26043-CB Island/Pool Table-3 Light Bar
692146
26043-CB Island/Pool Table-3 Light Bar 692146
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Century Bronze Product Name: Three Light Island

PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Century Bronze
Product Name: Three Light Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692146
Product Name 26043-CB Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details