PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 8.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bronze
Product Name: Three Light Vanity
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 692145 |
| Product Name | 26103-BZ Bathroom Fixtures-Three Lights |
| Application | Residential |