PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Three Light Inverted Pendant
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 692134 |
| Product Name | 26133-CH Pendants-Bowl Style |
| Application | Residential |