Capital Lighting, Inc. 26512-CB Large Chandeliers-Glass Shade 692128

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 52.00 Bulb Type: Medium Qty: 12 Wattage: 40 Finish: Century Bronze Product Name: 12 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 52.00 Bulb Type: Medium Qty: 12 Wattage: 40 Finish: Century Bronze Product Name: 12 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
26512-CB Large Chandeliers-Glass Shade - 692128 - Capital Lighting, Inc.
Columbus, OH, USA
26512-CB Large Chandeliers-Glass Shade
692128
26512-CB Large Chandeliers-Glass Shade 692128
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 52.00 Bulb Type: Medium Qty: 12 Wattage: 40 Finish: Century Bronze Product Name: 12 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 42.50
Height: 52.00
Bulb
Type: Medium
Qty: 12
Wattage: 40
Finish: Century Bronze
Product Name: 12 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692128
Product Name 26512-CB Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details