Capital Lighting, Inc. 26423-LB Pendants-Bowl Style 692127

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Loft Bronze Product Name: Three Light Inverted Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Loft Bronze Product Name: Three Light Inverted Pendant

Suppliers

Company
Product
Description
Supplier Links
26423-LB Pendants-Bowl Style - 692127 - Capital Lighting, Inc.
Columbus, OH, USA
26423-LB Pendants-Bowl Style
692127
26423-LB Pendants-Bowl Style 692127
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Loft Bronze Product Name: Three Light Inverted Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 30.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Loft Bronze
Product Name: Three Light Inverted Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692127
Product Name 26423-LB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details