Capital Lighting, Inc. 26504-CB Bathroom Fixtures-Four Lights 692125

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 10.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Century Bronze Product Name: Four Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 10.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Century Bronze Product Name: Four Light Vanity

Suppliers

Company
Product
Description
Supplier Links
26504-CB Bathroom Fixtures-Four Lights - 692125 - Capital Lighting, Inc.
Columbus, OH, USA
26504-CB Bathroom Fixtures-Four Lights
692125
26504-CB Bathroom Fixtures-Four Lights 692125
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 10.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Century Bronze Product Name: Four Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 10.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Century Bronze
Product Name: Four Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692125
Product Name 26504-CB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details