Capital Lighting, Inc. 26503-CB Bathroom Fixtures-Three Lights 692122

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Century Bronze Product Name: Three Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Century Bronze Product Name: Three Light Vanity

Suppliers

Company
Product
Description
Supplier Links
26503-CB Bathroom Fixtures-Three Lights - 692122 - Capital Lighting, Inc.
Columbus, OH, USA
26503-CB Bathroom Fixtures-Three Lights
692122
26503-CB Bathroom Fixtures-Three Lights 692122
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Century Bronze Product Name: Three Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 10.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Century Bronze
Product Name: Three Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692122
Product Name 26503-CB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details