Capital Lighting, Inc. 26502-CB Bathroom Fixtures-Two Lights 692120

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Century Bronze Product Name: Two Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Century Bronze Product Name: Two Light Vanity

Suppliers

Company
Product
Description
Supplier Links
26502-CB Bathroom Fixtures-Two Lights - 692120 - Capital Lighting, Inc.
Columbus, OH, USA
26502-CB Bathroom Fixtures-Two Lights
692120
26502-CB Bathroom Fixtures-Two Lights 692120
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Century Bronze Product Name: Two Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 10.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Century Bronze
Product Name: Two Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692120
Product Name 26502-CB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details