Capital Lighting, Inc. 26322-OB Island/Pool Table-2 Light Bar 692117

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Bronze Product Name: Two Light Island
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Bronze Product Name: Two Light Island

Suppliers

Company
Product
Description
Supplier Links
26322-OB Island/Pool Table-2 Light Bar - 692117 - Capital Lighting, Inc.
Columbus, OH, USA
26322-OB Island/Pool Table-2 Light Bar
692117
26322-OB Island/Pool Table-2 Light Bar 692117
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Bronze Product Name: Two Light Island

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 13.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Old Bronze
Product Name: Two Light Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692117
Product Name 26322-OB Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details