Capital Lighting, Inc. 26326-OB Mid. Chandeliers-Glass Up 692111

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 28.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Old Bronze Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 28.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Old Bronze Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
26326-OB Mid. Chandeliers-Glass Up - 692111 - Capital Lighting, Inc.
Columbus, OH, USA
26326-OB Mid. Chandeliers-Glass Up
692111
26326-OB Mid. Chandeliers-Glass Up 692111
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 28.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Old Bronze Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 28.50
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Old Bronze
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692111
Product Name 26326-OB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details