Capital Lighting, Inc. 26412-LB Large Chandeliers-Glass Shade 692108

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 51.50 Bulb Type: Medium Qty: 12 Wattage: 40 Finish: Loft Bronze Product Name: 12 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 51.50 Bulb Type: Medium Qty: 12 Wattage: 40 Finish: Loft Bronze Product Name: 12 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
26412-LB Large Chandeliers-Glass Shade - 692108 - Capital Lighting, Inc.
Columbus, OH, USA
26412-LB Large Chandeliers-Glass Shade
692108
26412-LB Large Chandeliers-Glass Shade 692108
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 51.50 Bulb Type: Medium Qty: 12 Wattage: 40 Finish: Loft Bronze Product Name: 12 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 41.00
Height: 51.50
Bulb
Type: Medium
Qty: 12
Wattage: 40
Finish: Loft Bronze
Product Name: 12 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692108
Product Name 26412-LB Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details