Capital Lighting, Inc. 26343-OB Pendants-Bowl Style 692107

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Foyer

Suppliers

Company
Product
Description
Supplier Links
26343-OB Pendants-Bowl Style - 692107 - Capital Lighting, Inc.
Columbus, OH, USA
26343-OB Pendants-Bowl Style
692107
26343-OB Pendants-Bowl Style 692107
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 28.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Old Bronze
Product Name: Three Light Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692107
Product Name 26343-OB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details