Capital Lighting, Inc. 26404-LB Bathroom Fixtures-Four Lights 692105

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 11.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Loft Bronze Product Name: Four Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 11.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Loft Bronze Product Name: Four Light Vanity

Suppliers

Company
Product
Description
Supplier Links
26404-LB Bathroom Fixtures-Four Lights - 692105 - Capital Lighting, Inc.
Columbus, OH, USA
26404-LB Bathroom Fixtures-Four Lights
692105
26404-LB Bathroom Fixtures-Four Lights 692105
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 11.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Loft Bronze Product Name: Four Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 11.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Loft Bronze
Product Name: Four Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692105
Product Name 26404-LB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details