Capital Lighting, Inc. 26353-SN Semi-Flush Mts.-Bowl Style 692103

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Semiflush
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Semiflush

Suppliers

Company
Product
Description
Supplier Links
26353-SN Semi-Flush Mts.-Bowl Style - 692103 - Capital Lighting, Inc.
Columbus, OH, USA
26353-SN Semi-Flush Mts.-Bowl Style
692103
26353-SN Semi-Flush Mts.-Bowl Style 692103
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Semiflush

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 13.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Product Name: Three Light Semiflush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692103
Product Name 26353-SN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details