Capital Lighting, Inc. 26403-LB Bathroom Fixtures-Three Lights 692102

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Loft Bronze Product Name: Three Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Loft Bronze Product Name: Three Light Vanity

Suppliers

Company
Product
Description
Supplier Links
26403-LB Bathroom Fixtures-Three Lights - 692102 - Capital Lighting, Inc.
Columbus, OH, USA
26403-LB Bathroom Fixtures-Three Lights
692102
26403-LB Bathroom Fixtures-Three Lights 692102
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Loft Bronze Product Name: Three Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 11.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Loft Bronze
Product Name: Three Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692102
Product Name 26403-LB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details