Capital Lighting, Inc. 26402-LB Bathroom Fixtures-Two Lights 692100

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Loft Bronze Product Name: Two Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Loft Bronze Product Name: Two Light Vanity

Suppliers

Company
Product
Description
Supplier Links
26402-LB Bathroom Fixtures-Two Lights - 692100 - Capital Lighting, Inc.
Columbus, OH, USA
26402-LB Bathroom Fixtures-Two Lights
692100
26402-LB Bathroom Fixtures-Two Lights 692100
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Loft Bronze Product Name: Two Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 11.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Loft Bronze
Product Name: Two Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692100
Product Name 26402-LB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details