Capital Lighting, Inc. 1491MB Sconces-Pocket 692088

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 4 Bulb Type: Medium Flame Tip Qty: 2 Wattage: 60 Finish: Mahogany Bronze Product Name: Two Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 4 Bulb Type: Medium Flame Tip Qty: 2 Wattage: 60 Finish: Mahogany Bronze Product Name: Two Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
1491MB Sconces-Pocket - 692088 - Capital Lighting, Inc.
Columbus, OH, USA
1491MB Sconces-Pocket
692088
1491MB Sconces-Pocket 692088
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 4 Bulb Type: Medium Flame Tip Qty: 2 Wattage: 60 Finish: Mahogany Bronze Product Name: Two Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 4
Bulb
Type: Medium Flame Tip
Qty: 2
Wattage: 60
Finish: Mahogany Bronze
Product Name: Two Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692088
Product Name 1491MB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details