Capital Lighting, Inc. HIC-7 Exterior -Post/Pier Head 692081

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Gold White Iridescent White Opalescent Combination Glass
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Gold White Iridescent White Opalescent Combination Glass

Suppliers

Company
Product
Description
Supplier Links
HIC-7 Exterior -Post/Pier Head - 692081 - Capital Lighting, Inc.
Columbus, OH, USA
HIC-7 Exterior -Post/Pier Head
692081
HIC-7 Exterior -Post/Pier Head 692081
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Gold White Iridescent White Opalescent Combination Glass

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Gold White Iridescent White Opalescent Combination Glass

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692081
Product Name HIC-7 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details