Capital Lighting, Inc. HIH-12 Exterior -Hanging 692080

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Extension: 59 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Copper Product Name: One Light Blue White Opalescent Combination Glass
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Extension: 59 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Copper Product Name: One Light Blue White Opalescent Combination Glass

Suppliers

Company
Product
Description
Supplier Links
HIH-12 Exterior -Hanging - 692080 - Capital Lighting, Inc.
Columbus, OH, USA
HIH-12 Exterior -Hanging
692080
HIH-12 Exterior -Hanging 692080
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Extension: 59 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Copper Product Name: One Light Blue White Opalescent Combination Glass

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 23.00
Extension: 59
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Raw Copper
Product Name: One Light Blue White Opalescent Combination Glass

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692080
Product Name HIH-12 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details