PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Mahogany Bronze/Ebony/Teak
Product Name: One Light Semi-Flush Mounts
Category: Flush Mounts And Semi-Flush Mounts
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 692054 |
| Product Name | 2001MB/EB/T Semi-Flush Mts.-Other |
| Application | Residential |