Capital Lighting, Inc. 2103PS Bathroom Fixtures-Three Lights 692051

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 6.00 Extension: 6 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Polished Silver Product Name: Three Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 6.00 Extension: 6 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Polished Silver Product Name: Three Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
2103PS Bathroom Fixtures-Three Lights - 692051 - Capital Lighting, Inc.
Columbus, OH, USA
2103PS Bathroom Fixtures-Three Lights
692051
2103PS Bathroom Fixtures-Three Lights 692051
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 6.00 Extension: 6 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Polished Silver Product Name: Three Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 6.00
Extension: 6
Bulb
Type: G16-1/2
Qty: 3
Wattage: 60
Finish: Polished Silver
Product Name: Three Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692051
Product Name 2103PS Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details