PRODUCT DETAILS / SPECS
Width/Dia: 8.74
Height: 17.07
Length 17.07
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Oil-Rubbed Bronze
Weight: 21.21
Product Name: 52`` Fan
UPC: 840506053922
Category: Fan-Uni
Glass: Opal frosted
Safety Listing: Dry
Motor size: 172X20
Manufacturer's Warranty: Lifetime
Electricity Use: 62
Optional Control: C24 hand-held non-reversing remote control included
Airflow Efficienty: 5231
Airflow Efficienty: 84
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 692035 |
| Product Name | FP8000OB Fans-Ceiling Fans |