Capital Lighting, Inc. 1821FB Sconces-Single Candle 692024

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: French Brass Product Name: One Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: French Brass Product Name: One Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
1821FB Sconces-Single Candle - 692024 - Capital Lighting, Inc.
Columbus, OH, USA
1821FB Sconces-Single Candle
692024
1821FB Sconces-Single Candle 692024
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: French Brass Product Name: One Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.00
Extension: 5.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: French Brass
Product Name: One Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692024
Product Name 1821FB Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details