Capital Lighting, Inc. 1982SB Sconces-Double Glass 692022

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Brass Product Name: Two Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Brass Product Name: Two Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
1982SB Sconces-Double Glass - 692022 - Capital Lighting, Inc.
Columbus, OH, USA
1982SB Sconces-Double Glass
692022
1982SB Sconces-Double Glass 692022
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Brass Product Name: Two Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.00
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Satin Brass
Product Name: Two Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692022
Product Name 1982SB Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details