Capital Lighting, Inc. 1882BN Mid. Chandeliers-Candle 692021

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 34.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Brushed Nickel Product Name: 12 Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 34.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Brushed Nickel Product Name: 12 Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
1882BN Mid. Chandeliers-Candle - 692021 - Capital Lighting, Inc.
Columbus, OH, USA
1882BN Mid. Chandeliers-Candle
692021
1882BN Mid. Chandeliers-Candle 692021
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 34.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Brushed Nickel Product Name: 12 Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 34.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Brushed Nickel
Product Name: 12 Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692021
Product Name 1882BN Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details