Capital Lighting, Inc. 1886SBR Mid. Chandeliers-Candle 692020

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Siena Bronze Product Name: Six Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Siena Bronze Product Name: Six Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
1886SBR Mid. Chandeliers-Candle - 692020 - Capital Lighting, Inc.
Columbus, OH, USA
1886SBR Mid. Chandeliers-Candle
692020
1886SBR Mid. Chandeliers-Candle 692020
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Siena Bronze Product Name: Six Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 27.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Siena Bronze
Product Name: Six Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692020
Product Name 1886SBR Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details