PRODUCT DETAILS / SPECS
Width/Dia: 12.24
Height: 18.38
Length 18.38
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Sedona Beige
Weight: 26.5
Product Name: Ventana: Sedona Beige, Mahogany/Walnut Blades
UPC: 840506054004
Category: Fan-Uni
Glass: Amber tea
Safety Listing: Dry
Motor size: 172X17
Manufacturer's Warranty: Lifetime
Electricity Use: 75
Optional Control: C24 hand-held non-reversing remote control included
Airflow Efficienty: 5634
Airflow Efficienty: 75
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 692010 |
| Product Name | FP8032SB Fans-Ceiling Fans |