Capital Lighting, Inc. 5-253-25 Exterior -Wall Mount 691885

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 22.00 Extension: 11.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Slate Product Name: Three Light Wall Mount Lantern w/Scrolls UPC: 822920218811 Category: Outdoor Glass: Pale Cream Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 22.00 Extension: 11.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Slate Product Name: Three Light Wall Mount Lantern w/Scrolls UPC: 822920218811 Category: Outdoor Glass: Pale Cream Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
5-253-25 Exterior -Wall Mount - 691885 - Capital Lighting, Inc.
Columbus, OH, USA
5-253-25 Exterior -Wall Mount
691885
5-253-25 Exterior -Wall Mount 691885
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 22.00 Extension: 11.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Slate Product Name: Three Light Wall Mount Lantern w/Scrolls UPC: 822920218811 Category: Outdoor Glass: Pale Cream Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 22.00
Extension: 11.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Slate
Product Name: Three Light Wall Mount Lantern w/Scrolls
UPC: 822920218811
Category: Outdoor
Glass: Pale Cream Seeded
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691885
Product Name 5-253-25 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details