Capital Lighting, Inc. 1-2014-4-25 Mini Chandeliers-Candle 691869

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.60 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Slate Product Name: Four Light Traditional Mini Chandelier UPC: 822920221019 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.60 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Slate Product Name: Four Light Traditional Mini Chandelier UPC: 822920221019 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
1-2014-4-25 Mini Chandeliers-Candle - 691869 - Capital Lighting, Inc.
Columbus, OH, USA
1-2014-4-25 Mini Chandeliers-Candle
691869
1-2014-4-25 Mini Chandeliers-Candle 691869
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.60 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Slate Product Name: Four Light Traditional Mini Chandelier UPC: 822920221019 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 14.60
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Slate
Product Name: Four Light Traditional Mini Chandelier
UPC: 822920221019
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691869
Product Name 1-2014-4-25 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details