Capital Lighting, Inc. 30110-BS/FST Bathroom Fixtures-Two Lights 691782

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.10 Height: 2.55 Length 2.55 Extension: 2.55 Bulb Type: T5 Qty: 2 Wattage: 24 Finish: Brushed Steel Product Name: Two Light Vanity UPC: 641594076073 Category: Wall & Ceiling Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.10 Height: 2.55 Length 2.55 Extension: 2.55 Bulb Type: T5 Qty: 2 Wattage: 24 Finish: Brushed Steel Product Name: Two Light Vanity UPC: 641594076073 Category: Wall & Ceiling Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
30110-BS/FST Bathroom Fixtures-Two Lights - 691782 - Capital Lighting, Inc.
Columbus, OH, USA
30110-BS/FST Bathroom Fixtures-Two Lights
691782
30110-BS/FST Bathroom Fixtures-Two Lights 691782
PRODUCT DETAILS / SPECS Width/Dia: 6.10 Height: 2.55 Length 2.55 Extension: 2.55 Bulb Type: T5 Qty: 2 Wattage: 24 Finish: Brushed Steel Product Name: Two Light Vanity UPC: 641594076073 Category: Wall & Ceiling Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.10
Height: 2.55
Length 2.55
Extension: 2.55
Bulb
Type: T5
Qty: 2
Wattage: 24
Finish: Brushed Steel
Product Name: Two Light Vanity
UPC: 641594076073
Category: Wall & Ceiling Fixture
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691782
Product Name 30110-BS/FST Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details