Capital Lighting, Inc. 20357-SAT/CLR Exterior -Wall Mount 691765

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.60 Length 0.00 Extension: 4 Bulb Type: Halogen Qty: 2 Wattage: 35 Finish: Satin Product Name: Two Light Wall Fixture UPC: 641594104219 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.60 Length 0.00 Extension: 4 Bulb Type: Halogen Qty: 2 Wattage: 35 Finish: Satin Product Name: Two Light Wall Fixture UPC: 641594104219 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20357-SAT/CLR Exterior -Wall Mount - 691765 - Capital Lighting, Inc.
Columbus, OH, USA
20357-SAT/CLR Exterior -Wall Mount
691765
20357-SAT/CLR Exterior -Wall Mount 691765
PRODUCT DETAILS / SPECS Width/Dia: 4.60 Length 0.00 Extension: 4 Bulb Type: Halogen Qty: 2 Wattage: 35 Finish: Satin Product Name: Two Light Wall Fixture UPC: 641594104219 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.60
Length 0.00
Extension: 4
Bulb
Type: Halogen
Qty: 2
Wattage: 35
Finish: Satin
Product Name: Two Light Wall Fixture
UPC: 641594104219
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691765
Product Name 20357-SAT/CLR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details