Capital Lighting, Inc. 20356-BRZ/FST Exterior -Ceiling Mount 691762

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Extension: 4.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Flush Mount UPC: 641594104189 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Extension: 4.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Flush Mount UPC: 641594104189 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20356-BRZ/FST Exterior -Ceiling Mount - 691762 - Capital Lighting, Inc.
Columbus, OH, USA
20356-BRZ/FST Exterior -Ceiling Mount
691762
20356-BRZ/FST Exterior -Ceiling Mount 691762
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Extension: 4.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Flush Mount UPC: 641594104189 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Extension: 4.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze
Product Name: Two Light Flush Mount
UPC: 641594104189
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691762
Product Name 20356-BRZ/FST Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details