Capital Lighting, Inc. 20330-SAT/FST Exterior -Sconces 691761

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 10.25 Length 10.25 Extension: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Product Name: Two Light Wall Fixture UPC: 641594001488 Category: Wall Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 10.25 Length 10.25 Extension: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Product Name: Two Light Wall Fixture UPC: 641594001488 Category: Wall Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20330-SAT/FST Exterior -Sconces - 691761 - Capital Lighting, Inc.
Columbus, OH, USA
20330-SAT/FST Exterior -Sconces
691761
20330-SAT/FST Exterior -Sconces 691761
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 10.25 Length 10.25 Extension: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Product Name: Two Light Wall Fixture UPC: 641594001488 Category: Wall Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 10.25
Length 10.25
Extension: 4.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin
Product Name: Two Light Wall Fixture
UPC: 641594001488
Category: Wall Fixture
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691761
Product Name 20330-SAT/FST Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details