Capital Lighting, Inc. 20355-SAT/FST Exterior -Ceiling Mount 691760

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Product Name: One Light Flush Mount UPC: 641594104172 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Product Name: One Light Flush Mount UPC: 641594104172 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20355-SAT/FST Exterior -Ceiling Mount - 691760 - Capital Lighting, Inc.
Columbus, OH, USA
20355-SAT/FST Exterior -Ceiling Mount
691760
20355-SAT/FST Exterior -Ceiling Mount 691760
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Product Name: One Light Flush Mount UPC: 641594104172 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin
Product Name: One Light Flush Mount
UPC: 641594104172
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691760
Product Name 20355-SAT/FST Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details